A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
50 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XC5F-5022 | 39-XC5F-5022-ND | 06AC0302 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | |
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | Right angle DIP | ||
| Voltage Rating | 300 volts |