3M Free Hanging, Panel Mount 3385-6600

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC14K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC14K-ND
Free Hanging, Panel Mount MKC14K-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
SOCKET CONNECTOR;14 CONTACTS - 70114818 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;14 CONTACTS
70114818
SOCKET CONNECTOR;14 CONTACTS 70114818
Rectangular socket connector for flat cable. Contact grid is 2 rows of 7 sockets on 0.100" centers. Insulation displacement termination works with 0.050" pitch flat cable. Open end cover allows user to create daisy chain or bus cables. No strain relief. Dual slots and centerbump polarization.

Rectangular socket connector for flat cable. Contact grid is 2 rows of 7 sockets on 0.100" centers. Insulation displacement termination works with 0.050" pitch flat cable. Open end cover allows user to create daisy chain or bus cables. No strain relief. Dual slots and centerbump polarization.

Supplier's Site
Idc Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 57AJ4493 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type 3M
57AJ4493
Idc Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type 3M 57AJ4493
IDC CONN, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

IDC CONN, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC14K-ND 70114818 57AJ4493
Product Name Free Hanging, Panel Mount SOCKET CONNECTOR;14 CONTACTS Idc Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers