3M Centronics Connectors 3366-1000

Description
36 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
36 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDA36K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDA36K-ND
Centronics Connectors MDA36K-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Connector,d-Shell,cable Mount,recept,36 Contacts,pin,0.085 Pitch,idc Terminal,hole .138-.163 Rohs Compliant 3M - 46F4797 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,recept,36 Contacts,pin,0.085 Pitch,idc Terminal,hole .138-.163 Rohs Compliant 3M
46F4797
Connector,d-Shell,cable Mount,recept,36 Contacts,pin,0.085 Pitch,idc Terminal,hole .138-.163 Rohs Compliant 3M 46F4797
Connector,D-Shell,Ca ble Mount,RECEPT,36 Contacts,PIN,0.085 Pitch,IDC Terminal,HOLE .138-.163 RoHS Compliant: Yes

Connector,D-Shell,Cable Mount,RECEPT,36 Contacts,PIN,0.085 Pitch,IDC Terminal,HOLE .138-.163 RoHS Compliant: Yes

Supplier's Site
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36 - 70114873 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36
70114873
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36 70114873
Plastic Material, 26-28 AWG Conductor Size, I⁄O Wire to Wire Connectors D-Ribbon Plug version, combination screw mount and bail mount, 36 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

Plastic Material, 26-28 AWG Conductor Size, I⁄O Wire to Wire Connectors
D-Ribbon Plug version, combination screw mount and bail mount, 36 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDA36K-ND 46F4797 70114873
Product Name Centronics Connectors Connector,d-Shell,cable Mount,recept,36 Contacts,pin,0.085 Pitch,idc Terminal,hole .138-.163 Rohs Compliant 3M D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36
Connector Type Centronics Connector
Mounting Free Hanging (In-Line)
Geometry Straight
Unlock Full Specs
to access all available technical data