3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
CBL RIBN 30COND 0.05 BLACK FOOT
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 3365A/30 | 3M162659-100-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |