3M Flat Cables 3365/50

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/50
Flat Cables 3365/50
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3M155838-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155838-500-ND
Flat Ribbon Cables 3M155838-500-ND
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3365/50-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3365/50-DS-ND
Flat Ribbon Cables 19-3365/50-DS-ND
CBL RIBN 50COND 0.05 GRY FEET

CBL RIBN 50COND 0.05 GRY FEET

Buy Now Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 50 cond; Gray ins; 100 Ft. - 70114915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 50 cond; Gray ins; 100 Ft.
70114915
Cable, Flat; 28 AWG; 0.05 pitch; 50 cond; Gray ins; 100 Ft. 70114915
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Ribbon Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 19M8488 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
19M8488
Ribbon Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 19M8488
RIBBON CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Flat Cables Multiconductor Cables Cable Assemblies
Product Number 3365/50 3M155838-500-ND 19-3365/50-DS-ND 70114915 19M8488
Product Name Flat Cables Flat Ribbon Cables Flat Ribbon Cables Cable, Flat; 28 AWG; 0.05 pitch; 50 cond; Gray ins; 100 Ft. Ribbon Cable, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Product Category Cable Cable Cable
Cable Conductor Copper, Tinned Copper, Tinned Copper
Cable Shielding No Shielding No Shielding No Shielding
Number of Conductors 50 # 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A00502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assemblies
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/105-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details