"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
CBL RIBN 34COND 0.05 GRY FEET
3M Round Conductor Flat Cable, 3365 Ser
7010417946 80610076079 34/CAB/RC/TYP1/28AWG
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Flat Cables |
| Product Number | 3M157809-300-ND | 3365/34 300 | 3365/34 300 |
| Product Name | Flat Ribbon Cables | Flat Cables | 7010417946 80610076079 34/CAB/RC/TYP1/28AWG/STR/.050" |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | ||
| Number of Conductors | 34 # |