3M Flat Ribbon Cables 3365/30

Description
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365/30-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/30-ND
Flat Ribbon Cables 3365/30-ND
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Cables - 3365/30 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/30
Flat Cables 3365/30
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Cable, 30Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M - 98F4402 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 30Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M
98F4402
Flat Cable, 30Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M 98F4402
FLAT CABLE, 30COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 30COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3365/30-ND 3365/30 98F4402
Product Name Flat Ribbon Cables Flat Cables Flat Cable, 30Cond, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details