"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
CBL RIBN 16COND 0.05 GRY FEET
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 3M157945-100-ND | 19-3365/16SF100-DS-ND |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Tinned | Copper, Tinned |
| Cable Shielding | No Shielding | No Shielding |
| Number of Conductors | 16 # | 16 # |