3M Flat Ribbon Cables 3365/14

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365/14-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/14-ND
Flat Ribbon Cables 3365/14-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3365/14-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3365/14-DS-ND
Flat Ribbon Cables 19-3365/14-DS-ND
CBL RIBN 14COND 0.05 GRY FEET

CBL RIBN 14COND 0.05 GRY FEET

Buy Now Datasheet
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5906 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5906
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5906
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Flat Ribbon Cables - 3365/14 - ODG (Origin Data Global)
Shenzhen, China
Flat Ribbon Cables
3365/14
Flat Ribbon Cables 3365/14
CBL RIBN 14COND 0.05 GRAY 500'

CBL RIBN 14COND 0.05 GRAY 500'

Supplier's Site Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 14 cond; Gray ins; 100 Ft. - 70114908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 14 cond; Gray ins; 100 Ft.
70114908
Cable, Flat; 28 AWG; 0.05 pitch; 14 cond; Gray ins; 100 Ft. 70114908
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Flat Cables Flat Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 3365/14-ND 19-3365/14-DS-ND 03F5906 3365/14 70114908
Product Name Flat Ribbon Cables Flat Ribbon Cables Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M Flat Ribbon Cables Cable, Flat; 28 AWG; 0.05 pitch; 14 cond; Gray ins; 100 Ft.
Product Category Cable Cable Cable
Cable Conductor Copper, Tinned Copper, Tinned Copper
Cable Shielding No Shielding No Shielding No Shielding No Shielding; Unshielded
Number of Conductors 14 # 14 # 14 #
Rated Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details