3M Flat Cables 3365/10SF

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/10SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/10SF
Flat Cables 3365/10SF
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3M157300-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157300-ND
Flat Ribbon Cables 3M157300-ND
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Ribbon Cables - 3365/10SF-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/10SF-DS-ND
Flat Ribbon Cables 3365/10SF-DS-ND
CBL RIBN 10COND 0.05 GRY FEET

CBL RIBN 10COND 0.05 GRY FEET

Buy Now Datasheet
Ribbon Cable, 10 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M - 27X7258 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M
27X7258
Ribbon Cable, 10 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M 27X7258
RIBBON CABLE, 10 CONDUCTOR, 28AWG, 300FT, GRAY; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 10 CONDUCTOR, 28AWG, 300FT, GRAY; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 3365/10SF 3M157300-ND 27X7258
Product Name Flat Cables Flat Ribbon Cables Ribbon Cable, 10 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details