3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
CBL RIBN 6COND 0.05 GRY FOOT
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 3365/06 300 | 3M157821-300-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |