3M Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 3319/50 (100 FT)

Description
FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding 3M - 68K1963 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
68K1963
Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 68K1963
FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1963
Product Name Flat Cable, 50 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data