3M Ribbon Cable 3319/40

Description
3M 3319/40 Ribbon Cable
Request a Quote Datasheet
Description
3M 3319/40 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 4227158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
4227158
Ribbon Cable 4227158
3M 3319/40 Ribbon Cable

3M 3319/40 Ribbon Cable

Supplier's Site
Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding 3M - 68K1962 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding 3M
68K1962
Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding 3M 68K1962
FLAT CABLE, 40 CONDUCTOR, 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4227158 68K1962
Product Name Ribbon Cable Flat Cable, 40 Conductor, 100Ft 28Awg 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details