7100007677 80610574966 10/CAB/RC/HFLX/28AWG
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
CBL RIBN 10COND 0.05 BLACK FEET
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 3319/10 100 | MC10H-10-ND |
| Product Name | 7100007677 80610574966 10/CAB/RC/HFLX/28AWG/STR/.050 | Flat Ribbon Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper Alloy, Silver Coated | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |