3M 3M Scotchlok 31000 Brown Copper Terminal Lug 31166 - 6.16 in Length - 0.836 in Inside Diameter - Two Hole - 1/2 in Stud 31166

Description
The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 6.16 in.
Datasheet
Description
The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 6.16 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 31000 Brown Copper Terminal Lug 31166 - 6.16 in Length - 0.836 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-12691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Brown Copper Terminal Lug 31166 - 6.16 in Length - 0.836 in Inside Diameter - Two Hole - 1/2 in Stud
054007-12691
3M Scotchlok 31000 Brown Copper Terminal Lug 31166 - 6.16 in Length - 0.836 in Inside Diameter - Two Hole - 1/2 in Stud 054007-12691
The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 6.16 in.

The 3M Scotchlok 31000 brown copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 6.16 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
31166
Terminals 31166
Terminals Copper One-Hole Long-Barrel Lug

Terminals Copper One-Hole Long-Barrel Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12691 31166
Product Name 3M Scotchlok 31000 Brown Copper Terminal Lug 31166 - 6.16 in Length - 0.836 in Inside Diameter - Two Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details