3M Terminals 31145

Description
Terminals Copper Two-Hole Long-Barrel Lug
Datasheet
Description
Terminals Copper Two-Hole Long-Barrel Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
31145
Terminals 31145
Terminals Copper Two-Hole Long-Barrel Lug

Terminals Copper Two-Hole Long-Barrel Lug

Buy Now Datasheet
3M Scotchlok 31000 Purple Copper Terminal Lug 31145 - 5.16 in Length - 0.548 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-12600 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 31000 Purple Copper Terminal Lug 31145 - 5.16 in Length - 0.548 in Inside Diameter - Two Hole - 1/2 in Stud
054007-12600
3M Scotchlok 31000 Purple Copper Terminal Lug 31145 - 5.16 in Length - 0.548 in Inside Diameter - Two Hole - 1/2 in Stud 054007-12600
The 3M Scotchlok 31000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 5.16 in.

The 3M Scotchlok 31000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""long"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 5.16 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31145 054007-12600
Product Name Terminals 3M Scotchlok 31000 Purple Copper Terminal Lug 31145 - 5.16 in Length - 0.548 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details