3M Fans, Thermal Management - Thermal - Pads, Sheets 30MM-30MM-25-8810

Description
Win Source Part Number: 1349352-30MM-30MM-25 -8810 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: 8810 Type: Transfer Tape Color: White Package: Bulk Standard Package: 1 Thickness: 0.0098" (0.250mm) Outline: 30.00mm x 30.00mm Material: Acrylic Shape: Square Adhesive: Adhesive - Both Sides Backing, Carrier: Polyester Thermal Conductivity: 0.6W/m-K ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Shelf Life Start: Date of Manufacture Shelf Life: 24 Months Storage/Refrigeratio n Temperature: 72°F (22°C) REACH Status: REACH Unaffected HTSUS: 3920.99.2000 Mfr: 3M (TC) Base Product Number: 30MM
Request a Quote Datasheet
Description
Win Source Part Number: 1349352-30MM-30MM-25 -8810 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: 8810 Type: Transfer Tape Color: White Package: Bulk Standard Package: 1 Thickness: 0.0098" (0.250mm) Outline: 30.00mm x 30.00mm Material: Acrylic Shape: Square Adhesive: Adhesive - Both Sides Backing, Carrier: Polyester Thermal Conductivity: 0.6W/m-K ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Shelf Life Start: Date of Manufacture Shelf Life: 24 Months Storage/Refrigeratio n Temperature: 72°F (22°C) REACH Status: REACH Unaffected HTSUS: 3920.99.2000 Mfr: 3M (TC) Base Product Number: 30MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - 30MM-30MM-25-8810 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
30MM-30MM-25-8810
Fans, Thermal Management - Thermal - Pads, Sheets 30MM-30MM-25-8810
Win Source Part Number: 1349352-30MM-30MM-25 -8810 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: 8810 Type: Transfer Tape Color: White Package: Bulk Standard Package: 1 Thickness: 0.0098" (0.250mm) Outline: 30.00mm x 30.00mm Material: Acrylic Shape: Square Adhesive: Adhesive - Both Sides Backing, Carrier: Polyester Thermal Conductivity: 0.6W/m-K ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Shelf Life Start: Date of Manufacture Shelf Life: 24 Months Storage/Refrigeratio n Temperature: 72°F (22°C) REACH Status: REACH Unaffected HTSUS: 3920.99.2000 Mfr: 3M (TC) Base Product Number: 30MM

Win Source Part Number: 1349352-30MM-30MM-25-8810
Category: Fans, Thermal Management - Thermal - Pads, Sheets
Series: 8810
Type: Transfer Tape
Color: White
Package: Bulk
Standard Package: 1
Thickness: 0.0098" (0.250mm)
Outline: 30.00mm x 30.00mm
Material: Acrylic
Shape: Square
Adhesive: Adhesive - Both Sides
Backing, Carrier: Polyester
Thermal Conductivity: 0.6W/m-K
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Shelf Life Start: Date of Manufacture
Shelf Life: 24 Months
Storage/Refrigeration Temperature: 72°F (22°C)
REACH Status: REACH Unaffected
HTSUS: 3920.99.2000
Mfr: 3M (TC)
Base Product Number: 30MM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 30MM-30MM-25-8810
Product Name Fans, Thermal Management - Thermal - Pads, Sheets
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
High quality phase change thermal interface heatsink grease for computer - SP205A-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9692B - MacDermid Alpha Electronics Solutions
Specs
Type Optical
Cure / Technology Single Component
Form / Shape Liquid; Grease, Paste
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details