3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 30340-6002HB

Description
Win Source Part Number: 1033534-30340-6002HB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 303 Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.366" (9.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.236" (6.00mm) Alternative Parts (Cross-Reference): M20-9981845; 5103308-8; 10-89-7401; 71918-240LF; 75869-107LF; 67996-140HLF30340-60 02HB.; SE008001734; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7010305005,30340-600 2HB-ND,SE008001734,3 03406002HB,3M15458,5 1138446284,-30340-60 02HB,5113844628,0511 1161778 Base Product Number: 30340
Request a Quote Datasheet
Description
Win Source Part Number: 1033534-30340-6002HB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 303 Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.366" (9.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.236" (6.00mm) Alternative Parts (Cross-Reference): M20-9981845; 5103308-8; 10-89-7401; 71918-240LF; 75869-107LF; 67996-140HLF30340-60 02HB.; SE008001734; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7010305005,30340-600 2HB-ND,SE008001734,3 03406002HB,3M15458,5 1138446284,-30340-60 02HB,5113844628,0511 1161778 Base Product Number: 30340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1033534-30340-6002HB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1033534-30340-6002HB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1033534-30340-6002HB
Win Source Part Number: 1033534-30340-6002HB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 303 Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.366" (9.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.236" (6.00mm) Alternative Parts (Cross-Reference): M20-9981845; 5103308-8; 10-89-7401; 71918-240LF; 75869-107LF; 67996-140HLF30340-60 02HB.; SE008001734; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7010305005,30340-600 2HB-ND,SE008001734,3 03406002HB,3M15458,5 1138446284,-30340-60 02HB,5113844628,0511 1161778 Base Product Number: 30340

Win Source Part Number: 1033534-30340-6002HB
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 303
Number of Positions: 40
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.366" (9.30mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.236" (6.00mm)
Alternative Parts (Cross-Reference): M20-9981845; 5103308-8; 10-89-7401; 71918-240LF; 75869-107LF; 67996-140HLF30340-6002HB.; SE008001734;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 7010305005,30340-6002HB-ND,SE008001734,303406002HB,3M15458,51138446284,-30340-6002HB,5113844628,05111161778
Base Product Number: 30340

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1033534-30340-6002HB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
DDR4 TH - 10148733-1243001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
2-56 Threaded Turret Terminal .188
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - 102448-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details