3M 3M Scotchlok 30000 Purple Copper Terminal Lug 30045 - 2.6 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud 30045

Description
The 3M Scotchlok 30000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.6 in.
Datasheet
Description
The 3M Scotchlok 30000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.6 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Purple Copper Terminal Lug 30045 - 2.6 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud - 054007-12584 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Purple Copper Terminal Lug 30045 - 2.6 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud
054007-12584
3M Scotchlok 30000 Purple Copper Terminal Lug 30045 - 2.6 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud 054007-12584
The 3M Scotchlok 30000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.6 in.

The 3M Scotchlok 30000 purple copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.6 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
30045
Terminals 30045
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12584 30045
Product Name 3M Scotchlok 30000 Purple Copper Terminal Lug 30045 - 2.6 in Length - 0.548 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details