3M 3M Scotchlok 30000 Brown Copper Terminal Lug 30024 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud 30024

Description
The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.
Description
The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Brown Copper Terminal Lug 30024 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud - 054007-12493 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Brown Copper Terminal Lug 30024 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud
054007-12493
3M Scotchlok 30000 Brown Copper Terminal Lug 30024 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud 054007-12493
The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.

The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-12493
Product Name 3M Scotchlok 30000 Brown Copper Terminal Lug 30024 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers