The 3M Scotchlok 30000 brown copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 1.97 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 054007-12477 |
| Product Name | 3M Scotchlok 30000 Brown Copper Terminal Lug 30022 - 1.97 in Length - 0.307 in Inside Diameter - One Hole - 1/4 in Stud |
| Terminal Type | Wire Lug |