3M 3M Scotchlok 30000 Blue Copper Terminal Lug 30016 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 5/16 in Stud 30016

Description
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.
Datasheet
Description
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 30000 Blue Copper Terminal Lug 30016 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 5/16 in Stud - 054007-12436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 30000 Blue Copper Terminal Lug 30016 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 5/16 in Stud
054007-12436
3M Scotchlok 30000 Blue Copper Terminal Lug 30016 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 5/16 in Stud 054007-12436
The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

The 3M Scotchlok 30000 blue copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 1.78 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
30016
Terminals 30016
Terminals Copper One-Hole Lug

Terminals Copper One-Hole Lug

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-12436 30016
Product Name 3M Scotchlok 30000 Blue Copper Terminal Lug 30016 - 1.78 in Length - 0.196 in Inside Diameter - One Hole - 5/16 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details