3M Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M 3-5-F9469PC

Description
TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M - 99Y6105 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M
99Y6105
Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M 99Y6105
TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6105
Product Name Tape, 4.57M X 76.2Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Silver Printed Duct Sealing Tape - 223LA - Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-50MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details