3M Tape, 4.57M X 76.2Mm, Pet Film, Tan; Adhesive Type 3M 3-5-9495LE

Description
TAPE, 4.57M X 76.2MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Pet Film, Tan; Adhesive Type 3M - 99Y3708 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Pet Film, Tan; Adhesive Type 3M
99Y3708
Tape, 4.57M X 76.2Mm, Pet Film, Tan; Adhesive Type 3M 99Y3708
TAPE, 4.57M X 76.2MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3708
Product Name Tape, 4.57M X 76.2Mm, Pet Film, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Polyimide Tape - 22-15MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details