3M Thermally Conductive Tape, 76.2Mm X 4.57M; Thermal Conductivity 3M 3/5/8810

Description
THERMALLY CONDUCTIVE TAPE, 76.2Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:76.2mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 76.2Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 76.2Mm X 4.57M; Thermal Conductivity 3M - 99Y6153 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 76.2Mm X 4.57M; Thermal Conductivity 3M
99Y6153
Thermally Conductive Tape, 76.2Mm X 4.57M; Thermal Conductivity 3M 99Y6153
THERMALLY CONDUCTIVE TAPE, 76.2Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:76.2mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 76.2Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6153
Product Name Thermally Conductive Tape, 76.2Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data