3M Tape, 4.57M X 76.2Mm, Silver, Alum Foil; Adhesive Type 3M 3-5-433

Description
TAPE, 4.57M X 76.2MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y6130 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Silver, Alum Foil; Adhesive Type 3M
99Y6130
Tape, 4.57M X 76.2Mm, Silver, Alum Foil; Adhesive Type 3M 99Y6130
TAPE, 4.57M X 76.2MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6130
Product Name Tape, 4.57M X 76.2Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Aluminum Foil Adhesive Tape - 4005-5R - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details