3M Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M 3/4-5-9626

Description
TAPE, 4.57M X 19.05MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M - 99Y6259 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M
99Y6259
Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M 99Y6259
TAPE, 4.57M X 19.05MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6259
Product Name Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
5 Mil Glass Cloth Discs - GCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
View Details