3M Thermally Conductive Tape, 19.05Mm X 4.57M; Thermal Conductivity 3M 3/4-5-8805

Description
THERMALLY CONDUCTIVE TAPE, 19.05Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: Yes
Description
THERMALLY CONDUCTIVE TAPE, 19.05Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Thermally Conductive Tape, part number 99Y6253, measures 19.05 mm in width and 4.57 m in length. It features a thermal conductivity of 0.6 W/m¬?K and is made from a filled acrylic polymer. The tape has a thickness of 0.125 mm and exhibits a dielectric strength of 26 kV/mm. It is designed to provide effective heat transfer between heat-generating components and cooling devices, making it suitable for applications requiring thermal management. The product is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. The tape is also characterized by high mechanical strength and good adhesion properties, particularly on rough surfaces.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Thermally Conductive Tape, part number 99Y6253, measures 19.05 mm in width and 4.57 m in length. It features a thermal conductivity of 0.6 W/m¬?K and is made from a filled acrylic polymer. The tape has a thickness of 0.125 mm and exhibits a dielectric strength of 26 kV/mm. It is designed to provide effective heat transfer between heat-generating components and cooling devices, making it suitable for applications requiring thermal management. The product is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. The tape is also characterized by high mechanical strength and good adhesion properties, particularly on rough surfaces.

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 19.05Mm X 4.57M; Thermal Conductivity 3M - 99Y6253 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 19.05Mm X 4.57M; Thermal Conductivity 3M
99Y6253
Thermally Conductive Tape, 19.05Mm X 4.57M; Thermal Conductivity 3M 99Y6253
THERMALLY CONDUCTIVE TAPE, 19.05Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 19.05Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6253
Product Name Thermally Conductive Tape, 19.05Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle - AF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component Thermally Conductive Epoxy System - EP21TDCANHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 606899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1.5 W/m-K (0.8667 BTU-ft/hr-ft²-F)
View Details