3M Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M 3/4-5-5480

Description
TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M - 99Y6248 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M
99Y6248
Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M 99Y6248
TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6248
Product Name Tape, 4.57M X 19.05Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
General Purpose Temp Surface Protection Tape - 15CV825 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details
Powder Peel Blue Discs - PB02500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details