3M Tape, 4.57M X 19.05Mm, Black, Pet Film; Adhesive Type 3M 3/4-5-4949

Description
TAPE, 4.57M X 19.05MM, BLACK, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 19.05MM, BLACK, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 19.05Mm, Black, Pet Film; Adhesive Type 3M - 99Y3818 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Black, Pet Film; Adhesive Type 3M
99Y3818
Tape, 4.57M X 19.05Mm, Black, Pet Film; Adhesive Type 3M 99Y3818
TAPE, 4.57M X 19.05MM, BLACK, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, BLACK, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3818
Product Name Tape, 4.57M X 19.05Mm, Black, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Adhesive Transfer Tape - 1158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details