3M Tape, 50.8Mm X 50.8Mm, Pet Mesh, Black; Adhesive Type 3M 2SQ-10-GM400

Description
TAPE, 50.8MM X 50.8MM, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm, Pet Mesh, Black; Adhesive Type 3M - 99Y3546 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Pet Mesh, Black; Adhesive Type 3M
99Y3546
Tape, 50.8Mm X 50.8Mm, Pet Mesh, Black; Adhesive Type 3M 99Y3546
TAPE, 50.8MM X 50.8MM, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3546
Product Name Tape, 50.8Mm X 50.8Mm, Pet Mesh, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Scotch Medium Temperature Masking Tape - 232 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Polyimide Tape - 22-30MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details