3M Tape, 50.8Mm X 50.8Mm, Nylon, Black; Patch Type 3M 2SQ-10-GM110

Description
TAPE, 50.8MM X 50.8MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm, Nylon, Black; Patch Type 3M - 99Y6049 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Nylon, Black; Patch Type 3M
99Y6049
Tape, 50.8Mm X 50.8Mm, Nylon, Black; Patch Type 3M 99Y6049
TAPE, 50.8MM X 50.8MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6049
Product Name Tape, 50.8Mm X 50.8Mm, Nylon, Black; Patch Type 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details