3M Cables, Wires Fiber Optic Cables - 2M-BCBC-020-3625-012.0 2M-BCBC-020-3625-012.0

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051316-2M-BCBC-020- 3625-012.0 Length: 3 m Mounting: SMD (SMT) Cable Length: 3 m Sensing Distance: 3 m Categories: Cables, Wires Fiber Optic Cables Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Lead Length: 3 m
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051316-2M-BCBC-020- 3625-012.0 Length: 3 m Mounting: SMD (SMT) Cable Length: 3 m Sensing Distance: 3 m Categories: Cables, Wires Fiber Optic Cables Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Lead Length: 3 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 2M-BCBC-020-3625-012.0 - 2M-BCBC-020-3625-012.0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 2M-BCBC-020-3625-012.0
2M-BCBC-020-3625-012.0
Cables, Wires Fiber Optic Cables - 2M-BCBC-020-3625-012.0 2M-BCBC-020-3625-012.0
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051316-2M-BCBC-020- 3625-012.0 Length: 3 m Mounting: SMD (SMT) Cable Length: 3 m Sensing Distance: 3 m Categories: Cables, Wires Fiber Optic Cables Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Lead Length: 3 m

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051316-2M-BCBC-020-3625-012.0
Length: 3 m
Mounting: SMD (SMT)
Cable Length: 3 m
Sensing Distance: 3 m
Categories: Cables, Wires Fiber Optic Cables
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Lead Length: 3 m

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 2M-BCBC-020-3625-012.0
Product Name Cables, Wires Fiber Optic Cables - 2M-BCBC-020-3625-012.0
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details