3M Adhesive Tapes 2520-3/4X60FT

Description
Scotch Varnished Cambric Tape 2520, 3/4
Request a Quote Datasheet
Description
Scotch Varnished Cambric Tape 2520, 3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 2520-3/4X60FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2520-3/4X60FT
Adhesive Tapes 2520-3/4X60FT
Scotch Varnished Cambric Tape 2520, 3/4

Scotch Varnished Cambric Tape 2520, 3/4

Buy Now
Tape - 3M158768-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, 18.29M X 19.05Mm, Yellow; Adhesive Type 3M - 81H9137 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 19.05Mm, Yellow; Adhesive Type 3M
81H9137
Tape, 18.29M X 19.05Mm, Yellow; Adhesive Type 3M 81H9137
TAPE, 18.29M X 19.05MM, YELLOW; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Cotton Fabric; Tape Colour:Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.29m RoHS Compliant: Yes

TAPE, 18.29M X 19.05MM, YELLOW; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Cotton Fabric; Tape Colour:Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.29m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes Adhesive Tapes
Product Number 2520-3/4X60FT 3M158768-ND 81H9137
Product Name Adhesive Tapes Tape Tape, 18.29M X 19.05Mm, Yellow; Adhesive Type 3M
Color Yellow
Adhesive Rubber Pressure Sensitive Adhesive
Carrier / Backing Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Duct Tapes - 315714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Fiberglass / Glass; Glass Cloth
View Details
Kwiky Dot™ Discs - KD02625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details