3M Tape, 76.2Mm Dia, Silver, Alum Foil; Adhesive Type 3M 250-3-425C

Description
TAPE, 76.2MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y6066 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y6066
Tape, 76.2Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y6066
TAPE, 76.2MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 76.2MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6066
Product Name Tape, 76.2Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Powder Peel Blue Discs - PB02000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details