3M IC & Component Sockets 240-1288-00-0602J

Description
3M Universal DIP Sockets, 240-1288-00-0
Request a Quote Datasheet
Description
3M Universal DIP Sockets, 240-1288-00-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
240-1288-00-0602J
IC & Component Sockets 240-1288-00-0602J
3M Universal DIP Sockets, 240-1288-00-0

3M Universal DIP Sockets, 240-1288-00-0

Buy Now
IC Sockets - 3M4006-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M4006-ND
IC Sockets 3M4006-ND
"40 (2 x 20) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"40 (2 x 20) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Sockets for ICs, Transistors - 240-1288-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
240-1288-00-0602J
Sockets for ICs, Transistors 240-1288-00-0602J
CONN IC DIP SOCKET ZIF 40POS GLD

CONN IC DIP SOCKET ZIF 40POS GLD

Supplier's Site Datasheet
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M - 85K7853 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
85K7853
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M 85K7853
DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:240 Series; Row Pitch:11.43mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:240 Series; Row Pitch:11.43mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 240-1288-00-0602J 3M4006-ND 240-1288-00-0602J 85K7853
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products