3M Tape, 54.86M X 17.98Mm, Tan, Crepe Paper; Adhesive Type 3M 234 TAN 18MM X 55M

Description
TAPE, 54.86M X 17.98MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.708"; Tape Type:MaskingRoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 17.98MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.708"; Tape Type:MaskingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 17.98Mm, Tan, Crepe Paper; Adhesive Type 3M - 05C0348 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 17.98Mm, Tan, Crepe Paper; Adhesive Type 3M
05C0348
Tape, 54.86M X 17.98Mm, Tan, Crepe Paper; Adhesive Type 3M 05C0348
TAPE, 54.86M X 17.98MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.708"; Tape Type:MaskingRoHS Compliant: Yes

TAPE, 54.86M X 17.98MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.708"; Tape Type:MaskingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 05C0348
Product Name Tape, 54.86M X 17.98Mm, Tan, Crepe Paper; Adhesive Type 3M
Width 0.7080 inches (17.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 16 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details