3M Adhesive Tapes 2242-3/4X15FT

Description
3M Linerless Electrical Rubber Tape 224
Request a Quote Datasheet
Description
3M Linerless Electrical Rubber Tape 224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 2242-3/4X15FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2242-3/4X15FT
Adhesive Tapes 2242-3/4X15FT
3M Linerless Electrical Rubber Tape 224

3M Linerless Electrical Rubber Tape 224

Buy Now
Tape - 3M156241-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"

"Electrical Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"

Buy Now Datasheet
Electrical Insul Tape, Epr, 15Ft X 0.75; Adhesive Type 3M - 30M8007 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Epr, 15Ft X 0.75; Adhesive Type 3M
30M8007
Electrical Insul Tape, Epr, 15Ft X 0.75; Adhesive Type 3M 30M8007
ELECTRICAL INSUL TAPE, EPR, 15FT X 0.75"; Adhesive Type:Self Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Colour:Black RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, EPR, 15FT X 0.75"; Adhesive Type:Self Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Tape, Rubber; 15 ft.; 3/4 in.; degC; 0.762 mm; 1000%; Black - 70113897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Rubber; 15 ft.; 3/4 in.; degC; 0.762 mm; 1000%; Black
70113897
Tape, Rubber; 15 ft.; 3/4 in.; degC; 0.762 mm; 1000%; Black 70113897
Scotch™ 2242 Linerless Electrical Rubber Tape, Black Color Linerless, self–bonding, insulating tape Ethylene propylene base Flame retardant Physical and electrical properties unaffected by degree of stretch Uniform tape unwind from roll Scotch E 2242 electrical tape is an economical, general purpose, rubber tape. The tape is a highly conformable, linerless EPR (Ethylene Propylene Rubber) based electrical insulating tape. The tape is designed for use in splicing and terminating wires.

Scotch™ 2242 Linerless Electrical Rubber Tape, Black Color

  • Linerless, self–bonding, insulating tape
  • Ethylene propylene base
  • Flame retardant
  • Physical and electrical properties unaffected by degree of stretch
  • Uniform tape unwind from roll
    Scotch E 2242 electrical tape is an economical, general purpose, rubber tape. The tape is a highly conformable, linerless EPR (Ethylene Propylene Rubber) based electrical insulating tape. The tape is designed for use in splicing and terminating wires.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable and Electrical Tapes Thermal Insulating Tapes Adhesive Tapes Cable and Electrical Tapes
Product Number 2242-3/4X15FT 3M156241-ND 30M8007 70113897
Product Name Adhesive Tapes Tape Electrical Insul Tape, Epr, 15Ft X 0.75; Adhesive Type 3M Tape, Rubber; 15 ft.; 3/4 in.; degC; 0.762 mm; 1000%; Black
Type Rubber Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical
Materials of Construction Rubber
Color Black Black
Adhesive Self Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-1250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details