3M Tape, Insulation, Pp, Black, X10Ft; Adhesive Type 3M 2228-1"X10FT

Description
TAPE, INSULATION, PP, BLACK, X10FT; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PP, BLACK, X10FT; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pp, Black, X10Ft; Adhesive Type 3M - 95C2707 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pp, Black, X10Ft; Adhesive Type 3M
95C2707
Tape, Insulation, Pp, Black, X10Ft; Adhesive Type 3M 95C2707
TAPE, INSULATION, PP, BLACK, X10FT; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:Black RoHS Compliant: Yes

TAPE, INSULATION, PP, BLACK, X10FT; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95C2707
Product Name Tape, Insulation, Pp, Black, X10Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details