3M IC & Component Sockets 216-3340-00-0602J

Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet
Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
216-3340-00-0602J
IC & Component Sockets 216-3340-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
IC Sockets - 3M1602-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M1602-ND
IC Sockets 3M1602-ND
"16 (2 x 8) Pos DIP, ZIF (ZIP), 0.3"" (7.62mm) Row Spacing Socket Gold Connector"

"16 (2 x 8) Pos DIP, ZIF (ZIP), 0.3"" (7.62mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Sockets for ICs, Transistors - 216-3340-00-0602J - 761799-216-3340-00-0602J - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 216-3340-00-0602J
761799-216-3340-00-0602J
Sockets for ICs, Transistors - 216-3340-00-0602J 761799-216-3340-00-0602J
Manufacturer: 3M Win Source Part Number: 761799-216-3340-00-0 602J Series: Textool Packaging: Bulk Type: DIP, ZIF (ZIP), 0.3" (7.62mm) Row Spacing Operating Temperature Range: -55°C ~ 125°C Features: Closed Frame Termination: Press-Fit Current Rating: 1A Housing Material: Polysulfone (PSU), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Connector Number of Positions or Pins (Grid): 16 (2 x 8) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 30μin (0.76μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.110" (2.78mm) Family Name: 3340 Categories: Connectors, Interconnects Introduction Date: August 18, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 761799-216-3340-00-0602J
Series: Textool
Packaging: Bulk
Type: DIP, ZIF (ZIP), 0.3" (7.62mm) Row Spacing
Operating Temperature Range: -55°C ~ 125°C
Features: Closed Frame
Termination: Press-Fit
Current Rating: 1A
Housing Material: Polysulfone (PSU), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Connector
Number of Positions or Pins (Grid): 16 (2 x 8)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 30μin (0.76μm)
Contact Material - Post: Beryllium Copper
Termination Post Length: 0.110" (2.78mm)
Family Name: 3340
Categories: Connectors, Interconnects
Introduction Date: August 18, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M - 85K7797 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M
85K7797
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M 85K7797
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:216-3340 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:216-3340 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 216-3340-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
216-3340-00-0602J
Sockets for ICs, Transistors 216-3340-00-0602J
CONN IC DIP SOCKET ZIF 16POS GLD

CONN IC DIP SOCKET ZIF 16POS GLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216-3340-00-0602J 3M1602-ND 761799-216-3340-00-0602J 85K7797 216-3340-00-0602J
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors - 216-3340-00-0602J Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Connector Connector
Unlock Full Specs
to access all available technical data