3M Sockets for ICs, Transistors - 203-6970-50-0602J 203-6970-50-0602J

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041772-203-6970-50- 0602J Number of Positions: 3 Pitch: 2 mm Termination: Through Hole Contact Material: Copper Voltage Rating: 1 kV Current Rating: 1 A Number of Contacts: 3 Gender: Female Housing Material: Polysulfone Contact Plating: Gold Weight: 453.59237 g Diameter: 2 mm Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 203-6970-50-0602J203 -6970-50-0602J.; JE150103222; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041772-203-6970-50- 0602J Number of Positions: 3 Pitch: 2 mm Termination: Through Hole Contact Material: Copper Voltage Rating: 1 kV Current Rating: 1 A Number of Contacts: 3 Gender: Female Housing Material: Polysulfone Contact Plating: Gold Weight: 453.59237 g Diameter: 2 mm Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 203-6970-50-0602J203 -6970-50-0602J.; JE150103222; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 203-6970-50-0602J - 1041772-203-6970-50-0602J - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 203-6970-50-0602J
1041772-203-6970-50-0602J
Sockets for ICs, Transistors - 203-6970-50-0602J 1041772-203-6970-50-0602J
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041772-203-6970-50- 0602J Number of Positions: 3 Pitch: 2 mm Termination: Through Hole Contact Material: Copper Voltage Rating: 1 kV Current Rating: 1 A Number of Contacts: 3 Gender: Female Housing Material: Polysulfone Contact Plating: Gold Weight: 453.59237 g Diameter: 2 mm Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 203-6970-50-0602J203 -6970-50-0602J.; JE150103222; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Flammability Rating: UL94 V-0

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041772-203-6970-50-0602J
Number of Positions: 3
Pitch: 2 mm
Termination: Through Hole
Contact Material: Copper
Voltage Rating: 1 kV
Current Rating: 1 A
Number of Contacts: 3
Gender: Female
Housing Material: Polysulfone
Contact Plating: Gold
Weight: 453.59237 g
Diameter: 2 mm
Categories: Sockets for ICs,Transistors
Alternative Parts (Cross-Reference): 203-6970-50-0602J203-6970-50-0602J.; JE150103222;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1041772-203-6970-50-0602J
Product Name Sockets for ICs, Transistors - 203-6970-50-0602J
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS301/ZL115 - Acme Chip Technology Co., Limited
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 80 volts
View Details