3M Masking Tape, 24Mm X 50M, Chamois; Tape Type 3M 201E 24MM

Description
MASKING TAPE, 24MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, 24MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 24Mm X 50M, Chamois; Tape Type 3M - 75Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 24Mm X 50M, Chamois; Tape Type 3M
75Y5081
Masking Tape, 24Mm X 50M, Chamois; Tape Type 3M 75Y5081
MASKING TAPE, 24MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

MASKING TAPE, 24MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:24mm; Tape Width - Imperial:0.94"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y5081
Product Name Masking Tape, 24Mm X 50M, Chamois; Tape Type 3M
Width 0.9400 inches (23.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Patco High Temperature Mask/Splicing Tape - 6033 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details