3M IC Sockets 200-6319-9UN-1900

Description
361 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet
Description
361 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5071-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5071-ND
IC Sockets 3M5071-ND
361 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

361 (19 x 19) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 200-6319-9UN-1900 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
200-6319-9UN-1900
Sockets for ICs, Transistors 200-6319-9UN-1900
CONN SOCKET PGA ZIF 361POS GOLD

CONN SOCKET PGA ZIF 361POS GOLD

Supplier's Site Datasheet
Test & Burn-In Pga Socket, 361 Position, Through Hole; No. Of Contacts 3M - 85K7780 - Newark, An Avnet Company
Chicago, IL, United States
Test & Burn-In Pga Socket, 361 Position, Through Hole; No. Of Contacts 3M
85K7780
Test & Burn-In Pga Socket, 361 Position, Through Hole; No. Of Contacts 3M 85K7780
TEST & BURN-IN PGA SOCKET, 361 POSITION, THROUGH HOLE; No. of Contacts:361Contacts ; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6319 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST & BURN-IN PGA SOCKET, 361 POSITION, THROUGH HOLE; No. of Contacts:361Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6319 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5071-ND 200-6319-9UN-1900 85K7780
Product Name IC Sockets Sockets for ICs, Transistors Test & Burn-In Pga Socket, 361 Position, Through Hole; No. Of Contacts 3M
Connector Type PGA, ZIF (ZIP)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-6006011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details