3M Tape, 4.57M X 50.8Mm, Clear, Paper; Adhesive Type 3M 2-5-F9473PC

Description
TAPE, 4.57M X 50.8MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Clear, Paper; Adhesive Type 3M - 99Y5948 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Clear, Paper; Adhesive Type 3M
99Y5948
Tape, 4.57M X 50.8Mm, Clear, Paper; Adhesive Type 3M 99Y5948
TAPE, 4.57M X 50.8MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5948
Product Name Tape, 4.57M X 50.8Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Tape - 22-4000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details