3M Tape, 4.57M X 50.8Mm, Grey, Ptfe; Tape Type 3M 2/5/5480

Description
TAPE, 4.57M X 50.8MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Grey, Ptfe; Tape Type 3M - 99Y5998 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Grey, Ptfe; Tape Type 3M
99Y5998
Tape, 4.57M X 50.8Mm, Grey, Ptfe; Tape Type 3M 99Y5998
TAPE, 4.57M X 50.8MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5998
Product Name Tape, 4.57M X 50.8Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP02500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details