3M Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M 2/5/5453

Description
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M - 99Y5997 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M
99Y5997
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M 99Y5997
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5997
Product Name Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03001-065C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Glass Cloth Discs - GC01750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details