3M Tape, 4.57M X 50.8Mm, Clear, Pe Film; Tape Type 3M 2/5/5423

Description
TAPE, 4.57M X 50.8MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 50.8MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape 99Y3506 is a clear polyethylene film tape measuring 4.57 meters in length and 50.8 millimeters in width. It features a rubber adhesive, making it suitable for general-purpose applications. The total thickness of the tape is 11.7 mil (0.3 mm), providing a balance of durability and flexibility. This product is also RoHS compliant, indicating it meets specific environmental standards. Its transparent color allows for discreet application, making it ideal for various engineering and industrial uses.

Datasheet Summary
Powered by GS/AI

Tape 99Y3506 is a clear polyethylene film tape measuring 4.57 meters in length and 50.8 millimeters in width. It features a rubber adhesive, making it suitable for general-purpose applications. The total thickness of the tape is 11.7 mil (0.3 mm), providing a balance of durability and flexibility. This product is also RoHS compliant, indicating it meets specific environmental standards. Its transparent color allows for discreet application, making it ideal for various engineering and industrial uses.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Clear, Pe Film; Tape Type 3M - 99Y3506 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Clear, Pe Film; Tape Type 3M
99Y3506
Tape, 4.57M X 50.8Mm, Clear, Pe Film; Tape Type 3M 99Y3506
TAPE, 4.57M X 50.8MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3506
Product Name Tape, 4.57M X 50.8Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Tape - 22-0375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details