3M Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M 2/5/5151

Description
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M - 99Y5989 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M
99Y5989
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M 99Y5989
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5989
Product Name Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
E-Z Peel™ Discs - EZ00343 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details