3M Tape, 4.57M X 50.8Mm, Paper, Grey; Adhesive Type 3M 2/5/4926

Description
TAPE, 4.57M X 50.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes
Description
TAPE, 4.57M X 50.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Paper, Grey; Adhesive Type 3M - 99Y3491 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Paper, Grey; Adhesive Type 3M
99Y3491
Tape, 4.57M X 50.8Mm, Paper, Grey; Adhesive Type 3M 99Y3491
TAPE, 4.57M X 50.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3491
Product Name Tape, 4.57M X 50.8Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Industrial Cold Temperature Box Sealing Tape - 3721 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Industrial Cold Temperature Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Powder Peel Blue Discs - PB00562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details