3M Tape, 4.57M X 50.8Mm,transparent; Adhesive Type 3M 2/5/4910

Description
TAPE, 4.57M X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm,transparent; Adhesive Type 3M - 99Y3490 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm,transparent; Adhesive Type 3M
99Y3490
Tape, 4.57M X 50.8Mm,transparent; Adhesive Type 3M 99Y3490
TAPE, 4.57M X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3490
Product Name Tape, 4.57M X 50.8Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV00125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details